NEN-ISO 13041-6
Test conditions for numerically controlled turning machines and turning centres - Part 6: Accuracy of a finished test piece
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Numerically controlled machines): | 25.040.20 |
scope:
This part of ISO 13041 specifies, with reference to ISO 230-1, a series of cutting tests, under finishing conditions, of standard test pieces as well as the characteristics and dimensions of the test pieces themselves. This part of ISO 13041 is intended to supply minimum requirements for assessing the cutting accuracy of the machine.
Document History
July 1, 2009
Test conditions for numerically controlled turning machines and turning centres - Part 6: Accuracy of a finished test piece
This part of ISO 13041 specifies, with reference to ISO 230-1, a series of cutting tests, under finishing conditions, of standard test pieces. It also specifies the characteristics and dimensions of...
NEN-ISO 13041-6
March 1, 2005
Test conditions for numerically controlled turning machines and turning centres - Part 6: Accuracy of a finished test piece
This part of ISO 13041 specifies, with reference to ISO 230-1, a series of cutting tests, under finishing conditions, of standard test pieces as well as the characteristics and dimensions of the test...