NEN-ISO 13091-2

Mechanical vibration - Vibrotactile perception thresholds for the assessment of nerve dysfunction - Part 2: Analysis and interpretation of measurements at the fingertips

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 34
ICS Code (Vibration and shock with respect to human beings): 13.160
scope:

This part of ISO 13091 specifies methods and procedures for analysing and interpreting vibrotactile perception thresholds and threshold shifts. Procedures for describing statistically significant changes in vibrotactile perception thresholds are recommended. This part of ISO 13091 is applicable to vibrotactile perception thresholds determined at the fingertips according to the provisions of ISO 13091-1. Values for the vibrotactile perception thresholds of healthy persons, applicable to thresholds determined according to the provisions of ISO 13091-1, are given in Annex A. The implications of observed changes in vibrotactile perception thresholds are considered in Annex B.

Document History

August 1, 2021
Mechanical vibration - Vibrotactile perception thresholds for the assessment of nerve dysfunction - Part 2: Analysis and interpretation of measurements at the fingertips
This document specifies methods and procedures for analysing and interpreting vibrotactile perception thresholds and threshold shifts. Procedures for describing statistically significant changes in...
NEN-ISO 13091-2
October 1, 2003
Mechanical vibration - Vibrotactile perception thresholds for the assessment of nerve dysfunction - Part 2: Analysis and interpretation of measurements at the fingertips
This part of ISO 13091 specifies methods and procedures for analysing and interpreting vibrotactile perception thresholds and threshold shifts. Procedures for describing statistically significant...
Advertisement