NEN-ISO 17175
Bidis - Determination of total and nicotine-free dry particulate matter using a linear routine analytical smoking machine
| Organization: | NEN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| ICS Code (Tobacco, tobacco products and related equipment): | 65.160 |
scope:
NEN-ISO 17175 specifies methods for the determination of total particulate matter and for the subsequent determination of nicotine-free dry particulate matter present in the smoke from bidis generated and collected using a routine analytical smoking machine. The smoking method described is suitable for routine analytical smoking machines which are equipped with a suitable bidi holder complying with the requirements of 5.8. The method is equally suitable for rotary machines after due validation.
Document History