NEN-ISO 17993

Water quality - Determination of 15 polycyclic aromatic hydrocarbons (PAH) in water by HPLC with fluorescence detection after liquid-liquid extraction

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 30
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a method using high performance liquid chromatography (HPLC) with fluorescence detection for the determination of 15 selected PAHs (see Table 1) in drinking and ground water in mass concentrations greater than 0,005 µg/l (for each single compound) and surface waters in mass concentrations above 0,01 µg/l. This method is, with some modification, also suitable for the analysis of wastewater. This method may be applicable to other PAHs, provided the method is validated for each case.

Document History

NEN-ISO 17993
March 1, 2003
Water quality - Determination of 15 polycyclic aromatic hydrocarbons (PAH) in water by HPLC with fluorescence detection after liquid-liquid extraction
This International Standard specifies a method using high performance liquid chromatography (HPLC) with fluorescence detection for the determination of 15 selected PAHs (see Table 1) in drinking and...

References

Advertisement