NEN-ISO 199

Rolling bearings - Thrust bearings - Tolerances

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 18
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies tolerances for boundary dimensions (except chamfer dimensions) and for the running accuracy of thrust rolling bearings with flat back faces, as specified in ISO 104. This International Standard is not applicable to certain thrust bearings, e.g. thrust needle roller bearings, or for particular fields of application, e.g. special thrust precision bearings. Chamfer dimension limits are given in ISO 582.

Document History

September 1, 2023
Rolling bearings - Thrust bearings - Geometrical product specifications (GPS) and tolerance values
This document specifies dimensional characteristics, deviation limits from nominal values, and tolerance values to define the interface (except chamfers) of thrust rolling bearings. Nominal boundary...
July 1, 2014
Rolling bearings - Thrust bearings - Geometrical product specification (GPS) and tolerance values
NEN-ISO 199 specifies dimensional characteristics, limit deviations from nominal values, and tolerance values to define the interface (except chamfers) of thrust rolling bearings. Nominal boundary...
NEN-ISO 199
October 1, 2005
Rolling bearings - Thrust bearings - Tolerances
This International Standard specifies tolerances for boundary dimensions (except chamfer dimensions) and for the running accuracy of thrust rolling bearings with flat back faces, as specified in ISO...
Advertisement