NEN-ISO 21308-3
Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 3: General, mass and administrative exchange parameters
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Commercial vehicles in general): | 43.080.01 |
scope:
This part of ISO 21308 provides codes for the exchange of general, mass and administrative information. It applies to commercial vehicles, as defined in ISO 3833, having a maximum gross vehicle mass above 3 500 kg. The process of exchanging the above information can involve the chassis manufacturer, the chassis importer, the chassis dealer, one or more bodywork manufacturers, and bodywork component suppliers, e.g. manufacturers of demountable bodies, cranes and loading equipment, tipping equipment.
Document History