NEN-ISO 23251

Petroleum, petrochemical and natural gas industries - Pressure-relieving and depressuring systems

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 202
ICS Code (Processing equipment): 75.180.20
scope:

This International Standard is applicable to pressure-relieving and vapour-depressuring systems. Although intended for use primarily in oil refineries, it is also applicable to petrochemical facilities, gas plants, liquefied natural gas (LNG) facilities and oil and gas production facilities. The information provided is designed to aid in the selection of the system that is most appropriate for the risks and circumstances involved in various installations. This International Standard is intended to supplement the practices set forth in ISO 4126 or API RP 520-I for establishing a basis of design. This International Standard specifies requirements and gives guidelines for examining the principal causes of overpressure; and determining individual relieving rates; and selecting and designing disposal systems, including such component parts as piping, vessels, flares, and vent stacks. This International Standard does not apply to direct-fired steam boilers. Piping information pertinent to pressure-relieving systems is presented in 7.3.1.

Document History

October 1, 2006
Petroleum, petrochemical and natural gas industries - Pressure-relieving and depressuring systems
This International Standard is applicable to pressure-relieving and vapour-depressuring systems. Although intended for use primarily in oil refineries, it is also applicable to petrochemical...
NEN-ISO 23251
September 1, 2006
Petroleum, petrochemical and natural gas industries - Pressure-relieving and depressuring systems
This International Standard is applicable to pressure-relieving and vapour-depressuring systems. Although intended for use primarily in oil refineries, it is also applicable to petrochemical...
Advertisement