NEN-ISO 2351-2
Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 2: Screwdriver bits for cross-recessed head screws
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Hand-held tools in general): | 25.140.01 |
scope:
This part of ISO 2351 prescribes the technical specifications for machine-operated screwdriver bits for cross-recessed head screws. It applies to bits with male hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to tips for screwdrivers as defined in ISO 8764-1. It also gives recommended combinations between tips and bits.
Document History
NEN-ISO 2351-2
September 1, 2002
Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 2: Screwdriver bits for cross-recessed head screws
This part of ISO 2351 prescribes the technical specifications for machine-operated screwdriver bits for cross-recessed head screws. It applies to bits with male hexagon drive or with cylindrical flat...