NEN-ISO 17316

Information and documentation - International standard link identifier (ISLI)

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 23
ICS Code (Information sciences): 01.140.20
scope:

NEN-ISO 17316 specifies an identifier of links between entities (or their names) in the field of information and documentation. These entities can be documents, media resources, people, or more abstract items such as times or places. The ISLI system identifies links between entities that are related to each other so that, for instance, they can be rendered jointly. It does this by registering each link identifier with information (metadata) that specifies the link. The ISLI does not change the content, ownership, right of access, or existing identification of these entities. This International Standard does not specify the technology used to represent the identifier or realize the link. It enables applications to be built which use the interoperable ISLI system for the identification of links.

Document History

NEN-ISO 17316
May 1, 2015
Information and documentation - International standard link identifier (ISLI)
NEN-ISO 17316 specifies an identifier of links between entities (or their names) in the field of information and documentation. These entities can be documents, media resources, people, or more...
Advertisement