NEN-ISO 25964-2

Information and documentation - Thesauri and interoperability with other vocabularies - Part 2: Interoperability with other vocabularies

active, Most Current
Organization: NEN
Publication Date: 1 April 2013
Status: active
Page Count: 108
ICS Code (Information sciences): 01.140.20
scope:

This part of ISO 25964 deals with thesauri and other types of vocabulary that are commonly used for information retrieval. It describes, compares and contrasts the elements and features of these vocabularies that are implicated when interoperability is needed. It gives recommendations for the establishment and maintenance of mappings between multiple thesauri, or between thesauri and other types of vocabularies.

Document History

NEN-ISO 25964-2
April 1, 2013
Information and documentation - Thesauri and interoperability with other vocabularies - Part 2: Interoperability with other vocabularies
This part of ISO 25964 deals with thesauri and other types of vocabulary that are commonly used for information retrieval. It describes, compares and contrasts the elements and features of these...
Advertisement