NEN-ISO 28219

Packaging - Labelling and direct product marking with linear bar code and two-dimensional symbols

active, Most Current
Organization: NEN
Publication Date: 4 October 2017
Status: active
Page Count: 66
ICS Code (Packaging and distribution of goods in general): 55.020
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO 28219 - defines minimum requirements for identifying items, - provides guidelines for item marking with machine-readable symbols, - covers both labels and direct marking of items, - includes testing procedures for label adhesive characteristics and mark durability, - provides guidance for the formatting on the label of data presented in linear bar code, two-dimensional symbol or human-readable form, - is intended for applications which include, but are not limited to, support of systems that automate the control of items during the processes of: - production, - inventory, - distribution, - field service, - point of sale, - point of care, - repair, and - is intended to include, but it is not limited to, multiple industries including: - automotive, - aerospace, - chemical, - consumer items, - electronics, - health care, - marine, - rail, - telecommunications. The location and application method of the marking are not defined (these will be reviewed and agreed upon by suppliers and manufacturers and their trading partners before implementing this document).

Document History

NEN-ISO 28219
October 4, 2017
Packaging - Labelling and direct product marking with linear bar code and two-dimensional symbols
NEN-ISO 28219 - defines minimum requirements for identifying items, - provides guidelines for item marking with machine-readable symbols, - covers both labels and direct marking of items, - includes...
February 1, 2009
Packaging - Labelling and direct product marking with linear bar code and two-dimensional symbols
This International Standard - defines minimum requirements for identifying items; - provides guidelines for item marking with machine-readable symbols; - covers both labels and direct marking of...
Advertisement