NEN-ISO 4360

Hydrometry - Open channel flow measurement using triangular profile weirs

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 37
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard specifies methods for the measurement of the flow of water in open channels under steady flow conditions using triangular profile weirs. The flow conditions considered are steady flows which are uniquely dependent on the upstream head and drowned flows which depend on downstream as well as upstream levels.

Document History

NEN-ISO 4360
March 1, 2008
Hydrometry - Open channel flow measurement using triangular profile weirs
This International Standard specifies methods for the measurement of the flow of water in open channels under steady flow conditions using triangular profile weirs. The flow conditions considered are...
Advertisement