NEN-ISO 4261

Petroleum products - Fuels (class F) - Specifications of gas turbine fuels for industrial and marine applications

active, Most Current
Organization: NEN
Publication Date: 1 August 2013
Status: active
Page Count: 24
ICS Code (Gas and steam turbines. Steam engines): 27.040
ICS Code (Liquid fuels): 75.160.20
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This International Standard specifies the requirements for petroleum fuels for gas turbines (see ISO 3977) used in public utility, industrial, and marine applications. It does not cover requirements for gas turbine fuels for aviation use. This International Standard is intended for the guidance of users such as turbine manufacturers, suppliers, and purchasers of gas turbine fuels. This International Standard sets out the properties of fuels at the time and place of transfer of custody to the user. Further information and recommendations for the quality of the fuel entering the turbine combustion chambers are provided in Annex B. The terminology used and the test methods referred to in these specifications are presented in Annex C.

Document History

NEN-ISO 4261
August 1, 2013
Petroleum products - Fuels (class F) - Specifications of gas turbine fuels for industrial and marine applications
This International Standard specifies the requirements for petroleum fuels for gas turbines (see ISO 3977) used in public utility, industrial, and marine applications. It does not cover requirements...
Advertisement