NEN-ISO 5000

Continuous hot-dip aluminium-silicon-coated cold-reduced carbon steel sheet of commercial and drawing qualities

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 22
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard specifies the characteristics of cold-reduced carbon steel sheet of commercial and drawing qualities coated by a continuous hot-dip aluminium-silicon alloy coating process. Aluminium-silicon-coated steel sheets are used for heat-resisting applications and also where both corrosion and heat resistance are required. The steel sheet is produced in a number of qualities, coating mass, grades, surface treatments and conditions designed to be compatible with differing application requirements. Aluminium-silicon-coated steel sheet can be ordered in one of two ordering conditions: a) Condition A): steel ordered to satisfy mechanical property requirements; b) Condition B): steel ordered to make an identified part.

Document History

NEN-ISO 5000
January 1, 2011
Continuous hot-dip aluminium-silicon-coated cold-reduced carbon steel sheet of commercial and drawing qualities
This International Standard specifies the characteristics of cold-reduced carbon steel sheet of commercial and drawing qualities coated by a continuous hot-dip aluminium-silicon alloy coating...
Advertisement