NEN-ISO 4635

Rubber, vulcanized - Preformed joint seals for use between concrete paving sections of highways - Specification

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 18
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Seals): 83.140.50
scope:

This International Standard specifies requirements for material for preformed vulcanized rubber joint seals used between concrete paving sections of highways. It is applicable to seals for joints in new concrete highways as well as to maintenance work on such highways. It does not cover the design or dimensions of seals, but general requirements for finished seals are given.

Document History

NEN-ISO 4635
March 1, 2011
Rubber, vulcanized - Preformed joint seals for use between concrete paving sections of highways - Specification
This International Standard specifies requirements for material for preformed vulcanized rubber joint seals used between concrete paving sections of highways. It is applicable to seals for joints in...
Advertisement