NEN-ISO 362

Acoustics - Measurement of noise emitted by accelerating road vehicles - Engineering method

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1998
Status: inactive
Page Count: 22
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Road vehicles in general): 43.020
scope:

Specifies an engineering method for measuring the noise emitted by accelerating road vehicles. Is designed to meet the requirements of simplicity as far as they are consistent with reproducibility of results under the operating conditions of the vehicle. The specifications are intended to reproduce the noise levels which are produced during the use of intermediate gears with full utilization of the engine power available as may occur in urban traffic. The test method requires an accoustical environment which can only be obtained in an extensive open space. Such conditions can usually be provided for: - type approval measurements of vehicle;- measurements at the manufacturing stage;and- measurements at official testing stations.

Document History

NEN-ISO 362
July 1, 1998
Acoustics - Measurement of noise emitted by accelerating road vehicles - Engineering method
Specifies an engineering method for measuring the noise emitted by accelerating road vehicles. Is designed to meet the requirements of simplicity as far as they are consistent with reproducibility of...
January 1, 1995
Acoustics - Measurement of noise emitted by accelerating road vehicles - Engineering method
Designed to meet the requirements of simplicity as far as they are consistent with reproducibility of results and realism in the operating conditions of the vehicle. The specifications are intended...
Advertisement