NEN-ISO 7510
Plastics piping systems - Glass-reinforced plastics (GRP) components - Determination of the amounts of constituents
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-ISO 7510 specifies a method for the determination of constituent materials of a test sample cut from a glass-reinforced plastics (GRP) component intended for use in a piping system. It includes determination of resin, glass, aggregate and filler contents. It is also applicable to the determination of the type and arrangement of the reinforcements. If used to determine the amounts of constituent materials in layered constructions it may be necessary to separate the laminate layers by cutting or splitting and testing each separately.
Document History