NEN-ISO 5630-4

Paper and board - Accelerated ageing - Part 1: Dry heat treatment at 120 or 150 °C

active, Most Current
Organization: NEN
Publication Date: 1 August 2000
Status: active
Page Count: 10
ICS Code (Paper and board): 85.060
scope:

Specifies a procedure for moist heat treatment of paper or board and the general approach for testing properties of the heat-treated materials. This method is based on work on printing and writing papers, but may be used with discretion for other types of paper and board. The procedure is not recommended for papers such as resin-impregnated or varnish-treated papers, which increase in physical strength on heating. The procedure is not applicable to certain electrical insulating papers, for which different conditions apply (see ISO 5630-4).

Document History

NEN-ISO 5630-4
August 1, 2000
Paper and board - Accelerated ageing - Part 1: Dry heat treatment at 120 or 150 °C
Specifies a procedure for moist heat treatment of paper or board and the general approach for testing properties of the heat-treated materials. This method is based on work on printing and writing...
Advertisement