NEN-ISO 8502-8
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 8: Field method for the refractometric determination of moisture
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
Describes a field method for the assessment of moisture, usually caused by condensation of water, on steel surfaces prior to application of paint. The method can be used on flat ans slightly curved horizontal and vertical surfaces. The assessment should not be done on surfaces that are exposed to any falling water, e.g. rain, or condensation. The lowest surface moisture (water) level that can be detected by the method is 4 g/m².
Document History