NEN-ISO 9110-2

Hydraulic fluid power - Measurement techniques - Part 2: Measurement of average steady-state pressure in closed conduit

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 14
ICS Code (Fluid power systems in general): 23.100.01
scope:

Establishes procedures for measuring the average steady-state pressure in a hydraulic fluid power conduit. Applies to the measurement in closed conduits with inside diameters greater than 3 mm, transmitting hydraulic fluid with velocities less than 25 m/s and pressures less than 70 MPa.

Document History

NEN-ISO 9110-2
December 1, 1995
Hydraulic fluid power - Measurement techniques - Part 2: Measurement of average steady-state pressure in closed conduit
Establishes procedures for measuring the average steady-state pressure in a hydraulic fluid power conduit. Applies to the measurement in closed conduits with inside diameters greater than 3 mm,...
Advertisement