NEN-ISO 6779
Acceptance conditions for broaching machines of vertical internal type - Testing of accuracy
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Broaching machines): | 25.080.30 |
scope:
Specifies, with reference to ISO/R 230, both prelimineray levelling operations and geometrical tests on general purpose and normal accuracy machines, and gives the corresponding permissible deviations which apply. This standard also gives the terminology used for the main elements of the machine.
Document History
December 1, 2023
Test conditions for vertical internal type broaching machines - Testing of accuracy
This document specifies, with reference to ISO 230-1, the geometric tests on vertical internal type broaching machines with vertical Z-axis providing the main cutting motion.
This document also...
June 1, 2019
Test conditions for vertical internal type broaching machines - Testing of accuracy
This document specifies, with reference to ISO 230-1, the geometric tests on vertical internal type broaching machines with vertical Z-axis providing the main cutting motion.
It also specifies the...
NEN-ISO 6779
June 1, 1997
Acceptance conditions for broaching machines of vertical internal type - Testing of accuracy
Specifies, with reference to ISO/R 230, both prelimineray levelling operations and geometrical tests on general purpose and normal accuracy machines, and gives the corresponding permissible...