NEN-ISO/IEC 11976
Information technology - Data interchange on 130 mm rewritable and write-once-read-many ultra density optical (UDO) disk cartridges - Capacity: 60 Gbytes per cartridge - Second generation
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 156 |
| ICS Code (Optical storage devices): | 35.220.30 |
scope:
This International Standard specifies the mechanical, physical, and optical characteristics of a 130 mm optical disk cartridge (ODC) that employs thermo-optical Phase Change effects to enable data interchange between such disks. This International Standard specifies two types of disk. - Type RW (Rewritable) provides for data to be written, read and erased many times over the recording surfaces of the disk. - Type WORM (Write Once Read Many) provides for data once written to be read a multiplicity of times. This type uses a Write Once Read Many times recording material (written marks cannot be erased and attempted modifications of the written marks are detectable). Multisession (incremental write operations) recording may be performed on Type WORM disks.
Document History