NEN-ISO/IEC 13157-2
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 2: NFC-SEC cryptography standard using ECDH and AES
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Networking): | 35.110 |
scope:
NEN-ISO/IEC 13157-2 specifies the message contents and the cryptographic methods for PID 01. This International Standard specifies cryptographic mechanisms that use the Elliptic Curves Diffie-Hellman (ECDH) protocol for key agreement and the AES algorithm for data encryption and integrity. 2 Conformance
Document History
NEN-ISO/IEC 13157-2
April 1, 2016
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 2: NFC-SEC cryptography standard using ECDH and AES
NEN-ISO/IEC 13157-2 specifies the message contents and the cryptographic methods for PID 01. This International Standard specifies cryptographic mechanisms that use the Elliptic Curves Diffie-Hellman...
May 1, 2010
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 2: NFC-SEC cryptography standard using ECDH and AES
This International Standard specifies the message contents and the cryptographic methods for PID 01. This International Standard specifies cryptographic mechanisms that use the Elliptic Curves...