NEN-ISO/IEC 11694-2

Identification cards - Optical memory cards - Linear recording method - Part 2: Dimensions and location of the accessible optical area

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

January 1, 2013
Identification cards - Optical memory cards - Linear recording method - Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
May 1, 2000
Identification cards - Optical memory cards - Linear recording method - Part 2: Dimensions and location of the accessible optical area
Defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
NEN-ISO/IEC 11694-2
June 1, 1995
Identification cards - Optical memory cards - Linear recording method - Part 2: Dimensions and location of the accessible optical area
A description is not available for this item.
Advertisement