NEN-ISO 7996

Ambient air - Determination of the mass concentration of nitrogen dioxides - Chemiluminescence method

active, Most Current
Organization: NEN
Publication Date: 1 April 2001
Status: active
Page Count: 14
ICS Code (Ambient atmospheres): 13.040.20
scope:

The procedure is applicable to mass concentration of nitrogen monoxide present up to approximately 12, 5 mg/m3 of nitrogen dioxide up to approximately 19 mg/m3 at 25 °C and 101, 3 kPa.

Document History

NEN-ISO 7996
April 1, 2001
Ambient air - Determination of the mass concentration of nitrogen dioxides - Chemiluminescence method
The procedure is applicable to mass concentration of nitrogen monoxide present up to approximately 12, 5 mg/m3 of nitrogen dioxide up to approximately 19 mg/m3 at 25 °C and 101, 3 kPa.
Advertisement