NEN-ISO/IEC 14143-2
Information technology - Software measurement - Functional size measurement - Part 2: Conformity evaluation of software size measurement methods to ISO/IEC 14143-1
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Software): | 35.080 |
scope:
This part of ISO/IEC 14143: a) establishes a framework for the conformity evaluation of a Candidate FSM Method against the provisions of ISO/IEC 14143-1; b) describes a process for conformity evaluation of whether a Candidate FSM Method meets the (type) requirements of ISO/IEC 14143-1 such that it is an actual FSM method, i.e. they are of the same type; c) describes the requirements for performing a conformity evaluation in order to ensure repeatability of the conformity evaluation process, as well as consistency of decisions on conformity and the final result; d) aims to ensure that the output from the conformity evaluation process is objective, impartial, consistent, repeatable, complete and auditable; e) provides informative guidelines for determining the competence of the conformity evaluation teams; f) provides an example checklist to assist in the conformity evaluation of a Candidate FSM Method; and g) provides an example template for the conformity evaluation report.
Document History