NEN-ISO/IEC 14772-2
Information technology - Computer graphics and image processing - The Virtual Reality Modeling Language (VRML) - Part 2: External authoring interface (EAI)
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | active |
| ICS Code (Computer graphics): | 35.140 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
The scope of this part of ISO/IEC 14772 is to cover all forms of access to a VRML browser from external applications. It is equally valid for a database with a object interface to access a standalone browser in a presentation slide as it is for a Java applet operating within a web browser and the available services do not vary. This part of ISO/IEC 14772 does not provide a byte level protocol description as there can be many valid ways of expressing an interaction with a browser. Instead, it represents the interface in terms of the services provided and the parameters that are passed to access these services. Individual language and protocol bindings to these services are available as annexes to this part of ISO/IEC 14772.
Document History