NEN-ISO/IEC 14846

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Intrusion supplementary service

active, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: active
Page Count: 74
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the signalling protocol for the support of the Call Intrusion supplementary service (SS-CI) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN). SS-CI is a supplementary service which, on request from the calling user, enables the calling user to establish communication with a busy called user by breaking into an established call between the called user and a third user (unwanted user). The Q reference point is defined in ISO/IEC 11579-1. Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 14845. The signalling protocol for SS-CI operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582. This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SS-CI and other supplementary services and ANFs.

Document History

NEN-ISO/IEC 14846
May 1, 2003
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Intrusion supplementary service
This International Standard specifies the signalling protocol for the support of the Call Intrusion supplementary service (SS-CI) at the Q reference point between Private Integrated services Network...
February 1, 1997
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call intrusion supplementary service
Specifies the signalling protocol for the support of the Call Intrusion supplementary service (SS-CI) at the Q reference point between Private Integrated Services Network Exchanges (PINXs) connected...
Advertisement