NEN-ISO/IEC 18004
Information technology - Automatic identification and data capture techniques - QR Code bar code symbology specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 129 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
NEN-ISO/IEC 18004 defines the requirements for the symbology known as QR Code. It specifies the QR Code symbology characteristics, data character encoding methods, symbol formats, dimensional characteristics, error correction rules, reference decoding algorithm, production quality requirements, and user-selectable application parameters.
Document History
NEN-ISO/IEC 18004
March 1, 2015
Information technology - Automatic identification and data capture techniques - QR Code bar code symbology specification
NEN-ISO/IEC 18004 defines the requirements for the symbology known as QR Code. It specifies the QR Code symbology characteristics, data character encoding methods, symbol formats, dimensional...
March 1, 2009
Information technology - Automatic identification and data capture techniques - QR code 2005 bar code symbology specification
A description is not available for this item.
September 1, 2006
Information technology - Automatic identification and data capture techniques - QR Code 2005 bar code symbology specification
This International Standard defines the requirements for the symbology known as QR Code 2005. It specifies the QR Code 2005 symbology characteristics, data character encoding methods, symbol formats,...