NEN-ISO/IEC 24769-2
Information technology - Real-time locating systems (RTLS) device conformance test methods - Part 2: Test methods for air interface communication at 2,4 GHz
| Organization: | NEN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This International Standard defines the test methods for determining the conformance of 2,4 GHz real-time locating system (RTLS) tags with the specifications given in the corresponding parts of ISO/IEC 24730-2, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may in appropriate circumstances, be supplemented by further, application specific functionality criteria that are not available to the general case. The RTLS tag conformance parameters included in this document include the mandatory direct sequence spread spectrum (DSSS) 2,4 GHz radio frequency beacon. It also includes the optional on-off keyed, frequency shift keyed (OOK/FSK) short range radio frequency link and the optional magnetic air interface Unless otherwise specified, the tests in this International Standard apply exclusively to RTLS tags defined in ISO/IEC 24730-2.
Document History