NEN-ISO/IEC 29167-17
Information technology - Automatic identification and data capture techniques - Part 17: Crypto suite cryptoGPS security services for air interface communications
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
NEN-ISO/IEC 29167-17 defines the cryptoGPS cryptographic suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that might be referred by ISO committees for air interface standards and application standards. This part of ISO/IEC 29167 defines a lightweight mechanism using asymmetric techniques and providing a unilateral authentication mechanism whose security is related to the difficulty of taking discrete logarithms on elliptic curves.
Document History