NEN-ISO/IEC 24790

Information technology - Office equipment -- Measurement of image quality attributes for hardcopy output - Monochrome text and graphic images

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 77
ICS Code (Reproduction equipment): 37.100.10
scope:

NEN-ISO/IEC 24790 specifies device-independent image quality attributes, measurement methods and analytical procedures to describe the quality of output images from hardcopy devices. This document is applicable to human-readable monochrome documents produced from printers and copiers. The attributes, methods and procedures rely on measurable properties of printed text and graphic images. Special targets or reference images are not required, but image elements are useful for adequate measurements only if they meet some minimal requirements, e.g. on size or number present. This document is not applicable to images on media other than hardcopy (e.g. images on a visual display) or to images that are intended to be machine readable only (e.g. bar codes).

Document History

NEN-ISO/IEC 24790
February 1, 2017
Information technology - Office equipment -- Measurement of image quality attributes for hardcopy output - Monochrome text and graphic images
NEN-ISO/IEC 24790 specifies device-independent image quality attributes, measurement methods and analytical procedures to describe the quality of output images from hardcopy devices. This document is...

References

Advertisement