NEN-ISO/IEC 29109-2

Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 2: Finger minutiae data

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 52
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions and test procedures, as applicable to the biometric data interchange format standard relating to finger minutiae data (i.e. ISO/IEC 19794-2). It establishes - tests of assertions of the structure of the finger minutiae data format as specified in ISO/IEC 19794-2:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009), - tests of assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009), and - tests of semantic assertions (Type A Level 3 as defined in ISO/IEC 29109-1:2009). This part of ISO/IEC 29109 does not establish - tests of conformance of CBEFF structures embedding ISO/IEC 19794-2:2005 biometric data blocks (BDBs), - tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), - tests of conformance of systems that do not produce ISO/IEC 19794-2:2005 records, or - tests for Level 3 conformance testing.

Document History

NEN-ISO/IEC 29109-2
May 1, 2010
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 2: Finger minutiae data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions and test procedures, as applicable to the biometric data interchange format standard relating to...
Advertisement