NEN-ISO/IEC 29177

Information technology - Automatic identification and data capture technique - Identifier resolution protocol for multimedia information access triggered by tag-based identification

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 25
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 29177 defines the identifier (ID) resolution protocol for multimedia information access triggered by tag-based identification which is described in Recommendations ITU-T F.771 and ITU-T H.621. The identifier resolution protocol (IRP) in this Recommendation

Document History

NEN-ISO/IEC 29177
May 1, 2016
Information technology - Automatic identification and data capture technique - Identifier resolution protocol for multimedia information access triggered by tag-based identification
NEN-ISO/IEC 29177 defines the identifier (ID) resolution protocol for multimedia information access triggered by tag-based identification which is described in Recommendations ITU-T F.771 and ITU-T...
Advertisement