NEN-ISO/IEC 29341-18-11
Information technology - UPnP Device Architecture - Part 18-11: Remote Access Device Control Protocol - Remote Access Discovery Agent Service
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as RADAConfig service. This service type enables configuration of the in-band synchronization mechanism between Remote Access Clients and Remote Access Server.
Document History
NEN-ISO/IEC 29341-18-11
September 1, 2011
Information technology - UPnP Device Architecture - Part 18-11: Remote Access Device Control Protocol - Remote Access Discovery Agent Service
This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as RADAConfig service. This service type enables configuration of the...