NEN-ISO/IEC 8823-2

Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol Implementation Conformance Statement (PICS) proforma

active, Most Current
Organization: NEN
Publication Date: 1 August 1997
Status: active
Page Count: 30
ICS Code (Presentation layer): 35.100.60
scope:

This Recommendation/International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection-oriented presentation protocol specified in ITU-T X.226/ISO/IEC 8823-1. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance, given in ITU-T X.296 / ISO/IEC 9646-7. Detail of the use of this proforma is provided in this Recommendation/International Standard. The supplier of an implementation which is claimed to conform to ITU-T X.226 / ISO/IEC 8823-1 is required to complete a copy of the PICS proforma provided in Annex A, and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

NEN-ISO/IEC 8823-2
August 1, 1997
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol Implementation Conformance Statement (PICS) proforma
This Recommendation/International Standard provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection-oriented presentation protocol specified in ITU-T...
August 1, 1995
Information technology - Open Systems Interconnection - Connection-oriented presentation protocol: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.
Advertisement