NEN-ISO/IEC 18093
Information technology - Data Interchange on 130 mm optical disk cartridges of type WORM (Write Once Read Many) using irreversible effects - Capacity: 5,2 Gbytes per cartridge
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2000 |
| Status: | active |
| Page Count: | 126 |
| ICS Code (Optical storage devices): | 35.220.30 |
scope:
Specifies the characteristics of a 130 mm optical disk cartridge (ODC) of Type WORM (Write Once Read Many) with a capacity of 5,2 Gbytes. Type WORM ODCs use writing effects that are inherently irreversible. Written marks cannot be erased and attempted of the written marks are detectable.
Document History
NEN-ISO/IEC 18093
January 1, 2000
Information technology - Data Interchange on 130 mm optical disk cartridges of type WORM (Write Once Read Many) using irreversible effects - Capacity: 5,2 Gbytes per cartridge
Specifies the characteristics of a 130 mm optical disk cartridge (ODC) of Type WORM (Write Once Read Many) with a capacity of 5,2 Gbytes. Type WORM ODCs use writing effects that are inherently...