NEN - NPR-CEN-ISO/TS 25110

Electronic fee collection - Interface definition for on-board account using integrated circuit card (ICC)

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification defines the data transfer models between roadside equipment (RSE) and ICC, and the interface descriptions between RSE and OBE for on-board account using ICC. It also provides examples of interface definitions and transactions deployed in several countries. This Technical Specification covers: - data transfer models between RSE and ICC which correspond to the categorized operational requirements, and the data transfer mechanism for each model; - interface definition between RSE and OBE based on each data transfer model; - interface definition for each model comprises - functional configuration, - RSE command definitions for ICC access, and - data format and data element definitions of RSE commands; - a transaction example for each model in Annex B. Figure 3 shows the configuration of on-board account and the scope of the standard. The descriptions in this Technical Specification focus on the interface between RSE and OBU to access ICC.

Document History

June 1, 2013
Electronic fee collection - Interface definition for on-board account using integrated circuit card (ICC)
This Technical Specification defines the data transfer models between roadside equipment (RSE) and integrated circuit card (ICC), and the interface descriptions between RSE and on-board equipment...
NPR-CEN-ISO/TS 25110
February 1, 2009
Electronic fee collection - Interface definition for on-board account using integrated circuit card (ICC)
This Technical Specification defines the data transfer models between roadside equipment (RSE) and ICC, and the interface descriptions between RSE and OBE for on-board account using ICC. It also...
Advertisement