NEN-ISO/IEC ISP 12072
Information technology - International Standardized Profiles FDI5 - Directory data definitions - VT Use of the Directory
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
ISO/IEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. This International Standardized Profile augments this information with VT application specific information. Profiles Directory information for use by VT applications and users of VT applications, using exsting object class and attribute type definitions from the Directory specifications themselves, and additional definitions.
Document History