NEN - NPR-CEN/TR 16911
Heat meters - Recommendations for circulation water in industrial and district heating systems and their operation
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
NPR-CEN/TR applies to industrial and district heating supply by means of high-temperature water heating facilities (flow temperature > 100 °C). This also applies to high-temperature water heating facilities (flow temperature ≤ 100 °C) that are directly connected to district heating networks. In this Technical Report, the aforementioned supply variants will, in the following, be referred to as "district heating facilities". This document applies without limitations to new facilities. For existing district heating facilities, the application of this Technical Report is recommended in order to prevent faults due to the chemical composition of the circulation water that would affect the facilities' safe operability and availability.
Document History