NEN - NPR-CLC-IEC/TR 62453-506
Field device tool (FDT) interface specification - Part 506: Communication implementation for common object model - IEC 61784 CPF 6
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
IEC/TR 62453-506, which is a technical report, provides information for integrating the INTERBUS®1 technology into the COM based implementation of FDT interface specification (IEC 62453-41). This part of the IEC 62453 specifies communication and other services. This specification neither contains the FDT specification nor modifies it.
Document History
NPR-CLC-IEC/TR 62453-506
November 1, 2009
Field device tool (FDT) interface specification - Part 506: Communication implementation for common object model - IEC 61784 CPF 6
IEC/TR 62453-506, which is a technical report, provides information for integrating the INTERBUS®1 technology into the COM based implementation of FDT interface specification (IEC 62453-41). This...