NEN - NPR-CEN-ISO/TR 16491
Guidelines for the evaluation of uncertainty of measurement in air conditioner and heat pump cooling and heating capacity tests
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This Technical Specification gives guidance on the practical applications of the principles of performance measurement of air-cooled air-conditioners and air-to-air heat pumps as described in ISO 5151, ISO 13253, and ISO 15042.
Document History
NPR-CEN-ISO/TR 16491
December 1, 2012
Guidelines for the evaluation of uncertainty of measurement in air conditioner and heat pump cooling and heating capacity tests
This Technical Specification gives guidance on the practical applications of the principles of performance measurement of air-cooled air-conditioners and air-to-air heat pumps as described in ISO...