NEN - NPR-IEC/PAS 62282-6-150

Fuel cell technologies - Part 6-150: Micro fuel cell power systems - Safety - Water reactive (UN Division 4.3) compounds in indirect PEM fuel cells

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 86
ICS Code (Fuel cells): 27.070
scope:

This consumer safety PAS covers micro fuel cell power systems using hydrogen produced from the reaction of an aqueous solution with solid UN Division 4.3 (water-reactive) compounds in indirect PEM fuel cell systems that are wearable or easily carried by hand, providing d.c. outputs that do not exceed 60 V d.c. and power outputs that do not exceed 240 VA. Portable fuel cell power systems that provide output levels that exceed these electrical limits are covered by IEC 62282-5-1. Externally accessible circuitry is therefore considered to be safety extra low voltage (SELV) circuitry as defined in IEC 60950-1:2005, and as limited power circuits if further compliance with 2.5 of IEC 60950-1:2005 is demonstrated. Micro fuel cell power systems or units that have internal circuitry exceeding 60 V d.c. or 240 VA should be appropriately evaluated in accordance with the separate criteria of IEC 60950-1:2005. This consumer safety PAS establishes requirements for micro fuel cell power systems, micro fuel cell power units and fuel cartridges using hydrogen produced from the reaction of an aqueous solution with solid UN Division 4.3 (water-reactive) compounds for use in indirect PEM fuel cell systems to ensure a reasonable degree of safety for normal use, reasonably foreseeable misuse, and consumer transportation of such items. The fuel cartridges covered by this PAS are not intended to be refilled by the consumer. Fuel cartridges refilled by the manufacturer or by trained technicians shall meet all requirements of this PAS. These products are not intended for use in hazardous areas as defined by IEV 426-03-01.

Document History

NPR-IEC/PAS 62282-6-150
June 1, 2011
Fuel cell technologies - Part 6-150: Micro fuel cell power systems - Safety - Water reactive (UN Division 4.3) compounds in indirect PEM fuel cells
This consumer safety PAS covers micro fuel cell power systems using hydrogen produced from the reaction of an aqueous solution with solid UN Division 4.3 (water-reactive) compounds in indirect PEM...
Advertisement