NEN - NPR-IEC/TR 60825-9
Safety of laser products - Part 9: Compilation of maximum permissible exposure to incoherent optical radiation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
Reconsiles current Maximum Permissible Exposure (MPE) values dor the exposure of the human eye and skin to incoherent optical radiation from artificial sources in the wavelength range from 180 nm to 3000 nm with the ultimate goal of harmonisation. Exposure limits between 3000 nm and 1 mm wavelength are currently underfined.
Document History
NPR-IEC/TR 60825-9
November 1, 1999
Safety of laser products - Part 9: Compilation of maximum permissible exposure to incoherent optical radiation
Reconsiles current Maximum Permissible Exposure (MPE) values dor the exposure of the human eye and skin to incoherent optical radiation from artificial sources in the wavelength range from 180 nm to...