NEN - NPR-IEC/PAS 62717

LED modules for general lighting - Performance requirements

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 48
ICS Code (Other standards related to lamps): 29.140.99
scope:

This PAS specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this PAS. The following types of LED modules are distinguished (see Figure 1): - Type 1: Self-ballasted LED modules for use on d.c. supplies up to 250 V or on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz; - Type 2: LED modules operating with external controlgear connected to the mains voltage, and having further control means inside ("semi-ballasted") for operation under constant voltage, constant, current or constant power; - Type 3: LED modules where the complete controlgear is separate from the module for operation under constant voltage, constant current or constant power.

Document History

NPR-IEC/PAS 62717
May 1, 2011
LED modules for general lighting - Performance requirements
This PAS specifies the performance requirements for LED modules, together with the test methods and conditions, required to show compliance with this PAS. The following types of LED modules are...
Advertisement