NEN - NPR-ISO/IEC TR 11801-9903

Information technology - Generic cabling systems for customer premises - Part 9903: Matrix modelling of channels and links

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 35
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 11801-9903 establishes a matrix-model for formulating limits for differential mode parameters for return loss, insertion loss, and near and far end crosstalk, within and between two pairs of balanced cabling. This is for the purpose of supporting new, improved balanced cabling channel and link specifications, which are expected to be included in the next edition of ISO/IEC 11801

Document History

NPR-ISO/IEC TR 11801-9903
October 1, 2015
Information technology - Generic cabling systems for customer premises - Part 9903: Matrix modelling of channels and links
ISO/IEC 11801-9903 establishes a matrix-model for formulating limits for differential mode parameters for return loss, insertion loss, and near and far end crosstalk, within and between two pairs of...
Advertisement