NEN - NPR-IEC/TR 60721-4-2/A1

Classification of environmental conditions - Part 4-2: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Transportation

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 46
ICS Code (Environmental testing): 19.040

Document History

NPR-IEC/TR 60721-4-2/A1
July 1, 2003
Classification of environmental conditions - Part 4-2: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Transportation
A description is not available for this item.
June 1, 2001
Classification of environmental conditions - Part 4-2: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Transportation
This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-1 to the environmental tests as defined in IEC 60068-2.
Advertisement