NEN - NPR-ISO/TR 20573

Footwear - Performance requirements for components for footwear - Heels and top pieces

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 17
ICS Code (Footwear): 61.060
scope:

This Technical Report establishes the performance requirements for heel and top piece components for footwear (not for finished footwear), irrespective of the material, in order to assess the suitability for the end use and/or fitness for purpose. It also establishes the test methods used to evaluate the compliance with the requirements. This Technical Report applies to heel and top piece for all kind of footwear as defined in Clause 3. This Technical Report is intended to be used as a reference between the manufacturer and the supplier. It is not intended for third party certification of finished footwear intended for the consumer.

Document History

NPR-ISO/TR 20573
January 1, 2007
Footwear - Performance requirements for components for footwear - Heels and top pieces
This Technical Report establishes the performance requirements for heel and top piece components for footwear (not for finished footwear), irrespective of the material, in order to assess the...

References

Advertisement