NEN - NPR-ISO/TR 29846

Tyres, valves and tubes - kPa/psi equivalencies for inflation pressures

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 10
ICS Code (Tyres in general): 83.160.01
scope:

This Technical Report contains assigned kPa values for whole psi values in the range of 1 psi to 152 psi, for inflation pressures for use in certain regions of the world that require the use of psi for inflation pressures. These equivalencies are intended for future applications and do not apply to past practices.

Document History

NPR-ISO/TR 29846
June 1, 2008
Tyres, valves and tubes - kPa/psi equivalencies for inflation pressures
This Technical Report contains assigned kPa values for whole psi values in the range of 1 psi to 152 psi, for inflation pressures for use in certain regions of the world that require the use of psi...
Advertisement