NEN 10132-5

Rotary wafer switches (low current rating) - Part 5: Rotary wafer switches with two-hole mounting with maximum 26 positions - maximum diameter 60 mm

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1969
Status: inactive
Page Count: 1
ICS Code (Switches): 29.120.40
scope:

Specifies IEC type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch. Establishes climatic category and a schedule for type tests.

Document History

NEN 10132-5
September 1, 1969
Rotary wafer switches (low current rating) - Part 5: Rotary wafer switches with two-hole mounting with maximum 26 positions - maximum diameter 60 mm
Specifies IEC type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch. Establishes climatic...
Advertisement